Texas Instruments High-Performance Analog Gate Drivers LM5111-2MX

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5111-2MX is a dual gate driver IC designed to independently drive two N-channel MOSFETs with a peak output current capability of over 5A for sinking and 3A for sourcing. It features compound output stages that combine MOS and bipolar transistors, which help to minimize output current variation with changes in voltage and temperature. The device operates with fast propagation times of approximately 25 ns and rise and fall times of 14 ns and 12 ns, respectively, when driving a 2 nF load. This gate driver includes under-voltage lockout (UVLO) protection and can be configured in parallel to double the drive current capability. It is TTL compatible and available in both SOIC-8 and thermally enhanced MSOP8-EP packages. Typical applications include synchronous rectifier gate driving, switch-mode power supply gate driving, and solenoid or motor driving. The LM5111-2MX is suitable for engineers looking for a reliable and efficient solution for driving MOSFETs in various applications.

Datasheet Summary
Powered by GS/AI

The LM5111-2MX is a dual gate driver IC designed to independently drive two N-channel MOSFETs with a peak output current capability of over 5A for sinking and 3A for sourcing. It features compound output stages that combine MOS and bipolar transistors, which help to minimize output current variation with changes in voltage and temperature. The device operates with fast propagation times of approximately 25 ns and rise and fall times of 14 ns and 12 ns, respectively, when driving a 2 nF load. This gate driver includes under-voltage lockout (UVLO) protection and can be configured in parallel to double the drive current capability. It is TTL compatible and available in both SOIC-8 and thermally enhanced MSOP8-EP packages. Typical applications include synchronous rectifier gate driving, switch-mode power supply gate driving, and solenoid or motor driving. The LM5111-2MX is suitable for engineers looking for a reliable and efficient solution for driving MOSFETs in various applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM5111-2MX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5111-2MX-ND
Gate Drivers LM5111-2MX-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5111-2MX - 1200408-LM5111-2MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-2MX
1200408-LM5111-2MX
PMIC - PMIC - Gate Drivers - LM5111-2MX 1200408-LM5111-2MX
Manufacturer: Texas Instruments Win Source Part Number: 1200408-LM5111-2MX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LM5111 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200408-LM5111-2MX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM5111
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Singapore, Singapore
5A SOIC Gate Driver IC
730-LM5111-2MX
5A SOIC Gate Driver IC 730-LM5111-2MX
5A BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5111-2MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2MX can be used for catalog matching and distributor lookup.

5A BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5111-2MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5111-2MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-2MX
Gate Drivers LM5111-2MX
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - LM5111-2MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-2MX
Gate Drivers LM5111-2MX
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5111-2MX-ND 1200408-LM5111-2MX 730-LM5111-2MX LM5111-2MX LM5111-2MX
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - LM5111-2MX 5A SOIC Gate Driver IC Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side Low-side
Output Configuration Inverting Inverting Inverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts
Rise Time 14 ns 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCL1810ARGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
 - 74VHC126BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT762
Packing Method Tape Reel; Tape & Reel; Other
View Details