The LM5111-2MX/NOPB is a dual 5-A compound gate driver in an 8-pin SOIC package, designed to independently drive two N-channel MOSFETs with 3-A source and 5-A sink current capability. It features TTL-compatible inputs, 25-ns typical propagation delay, and 14-ns rise and 12-ns fall times with a 2-nF load. The device includes undervoltage lockout protection and is configured for inverting outputs on both channels with low state during undervoltage lockout. Operating temperature range is -40°C to 125°C. The exposed thermal pad is not present in this SOIC package variant.
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1200409-LM5111-2MX/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.5 V ~ 14 V
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Rise / Fall Time (Typ): 14ns, 12ns
Family Name: LM5111-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MCP1403-E/SN; MCP1403EOA; MCP1403TEOA;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
5-A/3-A dual channel gate driver with active high or low output 4-V UVLO 8-SOIC -40 to 125 Product overview: LM5111-2MX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2MX/NOPB can be used for catalog matching and distributor lookup.
Gate Drivers Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-2MX/NOPB | 296-48924-6-ND | 1200409-LM5111-2MX/NOPB | 730-LM5111-2MX/NOPB | LM5111-2MX/NOPB | LM5111-2MX/NOPB | LM5111-2MX/NOPB |
| Product Name | LM5111 Dual 5A Compound Gate Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5111-2MX/NOPB | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Inverting | Inverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts |