Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - LM5111-1MYX LM5111-1MYX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200405-LM5111-1MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200405-LM5111-1MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5111-1MYX - 1200405-LM5111-1MYX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-1MYX
1200405-LM5111-1MYX
PMIC - PMIC - Gate Drivers - LM5111-1MYX 1200405-LM5111-1MYX
Manufacturer: Texas Instruments Win Source Part Number: 1200405-LM5111-1MYX Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LM5111 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200405-LM5111-1MYX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LM5111
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Singapore, Singapore
Dual 5A MSOP Gate Driver IC
730-LM5111-1MYX
Dual 5A MSOP Gate Driver IC 730-LM5111-1MYX
Dual 5A Compound Gate Driver 8-MSOP-PowerPAD Product overview: LM5111-1MYX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MYX can be used for catalog matching and distributor lookup.

Dual 5A Compound Gate Driver 8-MSOP-PowerPAD Product overview: LM5111-1MYX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5111-1MYX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5111-1MYX-ND
Gate Drivers LM5111-1MYX-ND
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5111-1MYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5111-1MYX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5111-1MYX
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Gate Drivers - LM5111-1MYX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-1MYX
Gate Drivers LM5111-1MYX
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
IC GATE DRVR LOW-SIDE 8MSOP - 815-LM5111-1MYX - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR LOW-SIDE 8MSOP
815-LM5111-1MYX
IC GATE DRVR LOW-SIDE 8MSOP 815-LM5111-1MYX
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1200405-LM5111-1MYX 730-LM5111-1MYX LM5111-1MYX-ND LM5111-1MYX LM5111-1MYX 815-LM5111-1MYX
Product Name PMIC - PMIC - Gate Drivers - LM5111-1MYX Dual 5A MSOP Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers IC GATE DRVR LOW-SIDE 8MSOP
Driver Type Low-side Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts 3.5 to 14 volts 12 volts
Rise Time 14 ns 14 ns 14 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53307-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
LED Drivers - A8434EESTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Gate Drivers - 448-1ED21471S65FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 4 amps
View Details