Texas Instruments High-Performance Analog 5A MSOP Gate Driver IC LM5111-1MY

Description
5A BUF OR INV BASED PRPHL DRVR, PDSO8, MSOP-8 Product overview: LM5111-1MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A BUF OR INV BASED PRPHL DRVR, PDSO8, MSOP-8 Product overview: LM5111-1MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A MSOP Gate Driver IC
730-LM5111-1MY
5A MSOP Gate Driver IC 730-LM5111-1MY
5A BUF OR INV BASED PRPHL DRVR, PDSO8, MSOP-8 Product overview: LM5111-1MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MY can be used for catalog matching and distributor lookup.

5A BUF OR INV BASED PRPHL DRVR, PDSO8, MSOP-8 Product overview: LM5111-1MY from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5111-1MY - 1200404-LM5111-1MY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-1MY
1200404-LM5111-1MY
PMIC - PMIC - Gate Drivers - LM5111-1MY 1200404-LM5111-1MY
Manufacturer: Texas Instruments Win Source Part Number: 1200404-LM5111-1MY Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-MSOP-PowerPad Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: LM5111 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200404-LM5111-1MY
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: LM5111
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Gate Drivers - LM5111-1MYTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5111-1MYTR-ND
Gate Drivers LM5111-1MYTR-ND
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
Gate Drivers - LM5111-1MY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-1MY
Gate Drivers LM5111-1MY
Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Low-Side Gate Driver IC Non-Inverting 8-HVSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5111-1MY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5111-1MY
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5111-1MY
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5111-1MY 1200404-LM5111-1MY LM5111-1MYTR-ND LM5111-1MY LM5111-1MY
Product Name 5A MSOP Gate Driver IC PMIC - PMIC - Gate Drivers - LM5111-1MY Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts
Fall Time 25 ns 12 ns 12 ns 12 ns
Package Type MSOP SSOP TSSOP; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; TSSOP; 8-PowerTSSOP, 8-MSOP (0.118\", 3.00mm Width)
Driver Type Low-side Low-side Low-side
Unlock Full Specs
to access all available technical data

Similar Products

IC SOURCE DRVR 20BIT SER 28SOIC - 26-A6812SLWTR-T - Utmel Electronic Limited
Specs
Number of Outputs 20
Output Current 0.0400 amps
Supply Voltage 3.3 volts
View Details
3 suppliers
Clock Buffers, Drivers - SI53321-B-GQR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDC328DBLE - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details