Texas Instruments LM5111 Dual 5A Compound Gate Driver LM5111-1MX

Description
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5111 Dual 5A Compound Gate Driver - LM5111-1MX - Texas Instruments
Dallas, TX, United States
LM5111 Dual 5A Compound Gate Driver
LM5111-1MX
LM5111 Dual 5A Compound Gate Driver LM5111-1MX
Dual 5A Compound Gate Driver 8-SOIC -40 to 125

Dual 5A Compound Gate Driver 8-SOIC -40 to 125

Buy Now Datasheet
Gate Drivers - LM5111-1MX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5111-1MX-ND
Gate Drivers LM5111-1MX-ND
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5111-1MX - 090505-LM5111-1MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-1MX
090505-LM5111-1MX
PMIC - PMIC - Gate Drivers - LM5111-1MX 090505-LM5111-1MX
Manufacturer: Texas Instruments Win Source Part Number: 090505-LM5111-1MX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 3.5 V to 14 V Rise and Fall Time: 14ns, 12ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 090505-LM5111-1MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5A SOIC Gate Driver IC
730-LM5111-1MX
Dual 5A SOIC Gate Driver IC 730-LM5111-1MX
Dual 5A Compound Gate Driver 8-SOIC -40 to 125 Product overview: LM5111-1MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MX can be used for catalog matching and distributor lookup.

Dual 5A Compound Gate Driver 8-SOIC -40 to 125 Product overview: LM5111-1MX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5111-1MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5111-1MX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5111-1MX
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - LM5111-1MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-1MX
Gate Drivers LM5111-1MX
Low-Side Gate Driver IC Non-Inverting 8-SOIC

Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5111-1MX LM5111-1MX-ND 090505-LM5111-1MX 730-LM5111-1MX LM5111-1MX LM5111-1MX
Product Name LM5111 Dual 5A Compound Gate Driver Gate Drivers PMIC - PMIC - Gate Drivers - LM5111-1MX Dual 5A SOIC Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Low-side Low-side Low-side
Output Configuration Dual,Independent Noninverting Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts 3.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - DRV104PWPR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - 54AC2525WFQMLV - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-DRV8962DDWRDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
Clock Buffers, Drivers - CDCVF2310MPWEP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details