The LM5111-1MX/NOPB is a dual gate driver IC designed to independently drive two N-channel MOSFETs. It features compound CMOS and bipolar outputs that minimize output current variation, providing a sink current capability of 5 A and a source current capability of 3 A. The device supports fast propagation times, with a typical propagation delay of 25 ns, and fast rise and fall times of 14 ns and 12 ns, respectively, when driving a 2-nF load. The LM5111-1MX/NOPB can be configured in parallel to double the drive current capability and is TTL compatible with independent inputs. It includes undervoltage lockout protection to enhance reliability. The product is available in an 8-pin SOIC package and is suitable for applications such as synchronous rectifier gate driving, switch-mode power supplies, and motor drivers.
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
5-A/3-A dual channel gate driver with active high or low output 4-V UVLO 8-SOIC -40 to 125 Product overview: LM5111-1MX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1MX/NOPB can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:3.5V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:25ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 5A Compound Gate Driver 8-SOIC -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-1MX/NOPB | LM5111-1MX/NOPBCT-ND | 730-LM5111-1MX/NOPB | LM5111-1MX/NOPB | LM5111-1MX/NOPB | 28AH3540 | LM5111-1MX/NOPB | LM5111-1MX/NOPB |
| Product Name | LM5111 Dual 5A Compound Gate Driver | Gate Drivers | Dual SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, Soic-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts |