The LM5111 is a dual 5-A compound gate driver designed to independently drive two N-channel MOSFETs. It is available in an 8-pin SOIC package measuring 5.00 mm × 6.00 mm and an 8-pin MSOP-PowerPAD package measuring 3.00 mm × 4.90 mm. Each channel can sink up to 5 A and source up to 3 A, with propagation times of 25 ns typical and rise and fall times of 14 ns and 12 ns respectively with a 2-nF load. The device includes undervoltage lockout protection and features TTL-compatible inputs. The LM5111-1M variant has noninverting outputs on both channels with low output state during undervoltage lockout. Operating temperature range is -40°C to 125°C.
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
5A/3A Dual Gate Driver, 4V UVLO, 8-SOIC, -40 to 125C Product overview: LM5111-1M/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, 3A, 4V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, 3A, 4V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-1M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200403-LM5111-1M/NO
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3.5 V ~ 14 V
Channel Type: Independent
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Rise / Fall Time (Typ): 14ns, 12ns
Family Name: LM5111-1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MCP1404EOA; MCP1404T-E/SN; MAX5056BASA;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers Dual 5A Compound Driver
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5111-1M/NOPB | 730-LM5111-1M/NOPB | 1200403-LM5111-1M/NOPB | LM5111-1M/NOPB-ND | LM5111-1M/NOPB | LM5111-1M/NOPB | LM5111-1M/NOPB |
| Product Name | LM5111 Dual 5A Compound Gate Driver | Dual 5A 3A 4V Gate Driver IC | PMIC - PMIC - Gate Drivers - LM5111-1M/NOPB | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts |