5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, QCC10, LLP-10 Product overview: LM5110-3SDX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3SDX can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
IC GATE DRVR LOW-SIDE 10WSON
IC GATE DRVR LOW-SIDE 10WSON
Low-Side Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5110-3SDX | LM5110-3SDX-ND | LM5110-3SDX | 815-LM5110-3SDX | LM5110-3SDX |
| Product Name | Dual 5A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC GATE DRVR LOW-SIDE 10WSON | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 12 volts | 3.5 to 14 volts |
| Fall Time | 25 ns | 12 ns | 25 ns | 12 ns | |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting |