The LM5110-3SD is a dual 5-A compound gate driver in a WSON-10 package measuring 4.00 mm × 4.00 mm, designed to drive two N-channel MOSFETs with independent inverting and noninverting inputs. Each output stage provides 5 A sink and 3 A source current capability, with typical propagation delays of 25 ns and rise/fall times of 14 ns and 12 ns into a 2-nF load. The device supports negative output voltage swing relative to the input ground and includes undervoltage lockout and shutdown functionality. The outputs can be paralleled to double drive current, and the input ground pin allows for split or single-supply operation.
Buffer/Inverter Based MOSFET Driver, 5A, PDSO10
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5110-3SD |
| Package Type | WSON10 |