The LM5110-3SD is a dual 5-A compound gate driver with negative output voltage capability, available in a 10-pin WSON package measuring 4.00 mm × 4.00 mm. It drives two N-channel MOSFETs with 5-A sink and 3-A source current capability, featuring independent TTL-compatible inputs and fast propagation times of 25 ns typical. The device supports operation with a negative output ground relative to the input reference and includes undervoltage lockout and shutdown functionality. The 'A' output is inverting and the 'B' output is noninverting. It operates over a temperature range of -40°C to 125°C.
Dual 5A Compound Gate Driver with Negative Output Voltage Capability 10-WSON -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
IC GATE DRVR LOW-SIDE 10WSON
Gate Drivers Dual 5A Compound Gate Driver with Negative Output Voltage Capability 10-WSON -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5110-3SD | LM5110-3SDTR-ND | LM5110-3SD | LM5110-3SD | LM5110-3SD |
| Product Name | LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | ||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | ||||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts |