The LM5110-3M/NOPB is a dual 5-A compound gate driver for driving two N-channel MOSFETs, with inverted output on channel A and noninverted output on channel B. It is packaged in an SOIC-8 case measuring 4.90 mm by 3.91 mm and operates over a junction temperature range of -40°C to 125°C. The device provides 5-A sink and 3-A source current capability, supports negative output voltage relative to the input ground, and features a shutdown input and undervoltage lockout protection. Propagation delay is 25 ns typical, with rise and fall times of 14 ns and 12 ns respectively for a 2-nF load. Input signals are TTL compatible and referenced to a dedicated input ground pin (IN_REF).
Dual 5A Compound Gate Driver with Negative Output Voltage Capability 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
5-A/3-A dual channel gate driver with 4-V UVLO, dedicated input ground, and shutdown input 8-SOIC -40 to 125 Product overview: LM5110-3M/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3M/NOPB can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual Low-Side Driver
COMPOUND GATE DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:3.5V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:25ns; OperatingRoHS Compliant: Yes
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5110-3M/NOPB | LM5110-3M/NOPB-ND | 730-LM5110-3M/NOPB | LM5110-3M/NOPB | LM5110-3M/NOPB | 52AH7198 | LM5110-3M/NOPB |
| Product Name | LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | Gate Drivers | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Compound Gate Driver, Low Side, Soic-8; Driver Configuration Texas Instruments | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts | 3.5 to 14 volts |