The LM5110 is a dual 5-A compound gate driver designed to independently drive two N-channel MOSFETs with negative output voltage capability. It features 5-A sink and 3-A source current capability, 25-ns typical propagation times, and 14-ns rise and 12-ns fall times with a 2-nF load. The device supports dual noninverting, dual inverting, or mixed configurations and includes a shutdown input and undervoltage lockout protection. It is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 125°C. The LM5110-2MX/NOPB variant specifically has inverting outputs on both channels and is supplied in a 2500-piece tape and reel configuration.
Dual 5A Compound Gate Driver with Negative Output Voltage Capability 8-SOIC -40 to 125
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019393-LM5110-2MX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
5-A/3-A dual channel gate driver with 4-V UVLO, dedicated input ground, and shutdown input 8-SOIC -40 to 125 Product overview: LM5110-2MX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-2MX/NOPB can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual 5A Compound Gate Driver with Negative Output Voltage Capability 8-SOIC -40 to 125
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5110-2MX/NOPB | 296-48584-1-ND | 019393-LM5110-2MX/NOPB | 730-LM5110-2MX/NOPB | 815-LM5110-2MX/NOPB | LM5110-2MX/NOPB | LM5110-2MX/NOPB | LM5110-2MX/NOPB |
| Product Name | LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5110-2MX/NOPB | Dual SOIC Gate Driver IC | IC GATE DRVR LOW-SIDE 8SOIC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Dual,Independent | Inverting | Inverting | |||||
| Input Threshold | TTL | |||||||
| Output Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 12 volts | 3.5 to 14 volts | 14 to 3.5 volts |