Texas Instruments High-Performance Analog Gate Drivers LM5110-2M

Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM5110-2M-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5110-2M-ND
Gate Drivers LM5110-2M-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5110-2M - 1200395-LM5110-2M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5110-2M
1200395-LM5110-2M
PMIC - PMIC - Gate Drivers - LM5110-2M 1200395-LM5110-2M
Manufacturer: Texas Instruments Win Source Part Number: 1200395-LM5110-2M Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LM5110 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200395-LM5110-2M
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM5110
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Singapore, Singapore
Dual 5A SOIC Gate Driver IC
730-LM5110-2M
Dual 5A SOIC Gate Driver IC 730-LM5110-2M
5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-2M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-2M can be used for catalog matching and distributor lookup.

5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-2M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5110-2M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5110-2M
Gate Drivers LM5110-2M
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - LM5110-2M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5110-2M
Gate Drivers LM5110-2M
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5110-2M-ND 1200395-LM5110-2M 730-LM5110-2M LM5110-2M LM5110-2M
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - LM5110-2M Dual 5A SOIC Gate Driver IC Gate Drivers Gate Drivers
Driver Type Low-side Low-side Low-side Low-side
Output Configuration Inverting Inverting Inverting
Output Current 5 amps 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts
Rise Time 14 ns 14 ns 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD11194-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - A6282ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
Gate Drivers - 1EDI10I12MFXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers