Texas Instruments High-Performance Analog 1A Gate Driver IC LM5109SD

Description
1A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5109SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5109SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Gate Driver IC
730-LM5109SD
1A Gate Driver IC 730-LM5109SD
1A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5109SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109SD can be used for catalog matching and distributor lookup.

1A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5109SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5109SDTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5109SDTR-ND
Gate Drivers LM5109SDTR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5109SD - 114401-LM5109SD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5109SD
114401-LM5109SD
PMIC - PMIC - Gate Drivers - LM5109SD 114401-LM5109SD
Manufacturer: Texas Instruments Win Source Part Number: 114401-LM5109SD Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-WSON (4x4) Supply Voltage - Operating: 8 V to 14 V Rise and Fall Time: 15ns, 15ns Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114401-LM5109SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - LM5109SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5109SD
Gate Drivers LM5109SD
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5109SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5109SD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5109SD
IC GATE DRVR HALF-BRIDGE 8WSON

IC GATE DRVR HALF-BRIDGE 8WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5109SD LM5109SDTR-ND 114401-LM5109SD LM5109SD LM5109SD
Product Name 1A Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - LM5109SD Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts 8 to 14 volts 14 to 8 volts
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT2439AISX-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Clock Buffers, Drivers - CDC339DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details