High Voltage 1A Peak Half Bridge Gate Driver 8-WSON -40 to 125
1A 100V Half Bridge Gate Driver, 8V UVLO, 2-Ch, 15ns Fall, 32ns Delay Product overview: LM5109BSD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 100V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109BSD/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
DRIVER, MOSFET, HALF BRIDGE, WSON-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:WSON; No. of Pins:8Pins; Input Delay:32ns; Output Delay:32ns; Operating RoHS Compliant: Yes
WSON-8-EP(4x4) Gate Drive ICs ROHS
Gate Drivers Hi Vtg 1A Peak Half Bridge Gate Dvr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5109BSD/NOPB | 730-LM5109BSD/NOPB | LM5109BSD/NOPBCT-ND | LM5109BSD/NOPB | LM5109BSD/NOPB | 28AH3539 | LM5109BSD/NOPB | LM5109BSD/NOPB |
| Product Name | LM5109B High Voltage 1A Peak Half Bridge Gate Driver | 1A 100V 8V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Half Bridge, Wson-8; Driver Configuration Texas Instruments | Power Supply Chip >> Gate Drive ICs | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | |||||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | ||||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts |