Automotive 1-A, 100-V half bridge gate driver with 8-V UVLO and high noise immunity 8-WSON -40 to 125 Product overview: LM5109BQNGTTQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109BQNGTTQ1 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Gate Drivers High Volt 1A Peak Half Bridge
IC GATE DRVR HALF-BRIDGE 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5109BQNGTTQ1 | 296-43361-1-ND | LM5109BQNGTTQ1 | LM5109BQNGTTQ1 | LM5109BQNGTTQ1 |
| Product Name | Automotive Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 8 to ? volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1 amps | 1 amps | |||
| Rise Time | 15 ns | 15 ns |