The LM5109BMA is a high-voltage half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in an 8-pin SOIC with a body size of 4.90mm × 3.91mm. The device supports bootstrap supply voltages up to 108 V DC, provides 1.0 A peak output current for both sink and source, and features fast propagation times of 30 ns typical with 15 ns rise and fall times for a 1000-pF load. Undervoltage lockout is provided on both power rails. It operates over a temperature range of -40°C to 125°C and is RoHS compliant with a lead-free finish.
Half Bridge Based MOSFET Driver, 1A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5109BMA |
| Package Type | SOIC8 |