High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
1A 100V Half Bridge Gate Driver, 8V UVLO, 2-Ch, SOIC Product overview: LM5109BMA from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 100V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109BMA can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5109BMA | 730-LM5109BMA | LM5109BMA-ND | LM5109BMA | LM5109BMA | LM5109BMA |
| Product Name | LM5109B High Voltage 1A Peak Half Bridge Gate Driver | 1A 100V 8V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts |