The LM5109B is a high-voltage half-bridge gate driver capable of driving both high-side and low-side N-channel MOSFETs with 1-A peak sink and source current. It supports bootstrap supply voltages up to 108 V and features fast propagation times of 30 ns typical with 2 ns typical delay matching. The device is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm and operates over a junction temperature range of -40 °C to 125 °C. Undervoltage lockout is provided on both power rails, and input thresholds are compatible with TTL and CMOS logic levels.
High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
LM5109B HIGH VOLTAGE 1A PEAK HAL Product overview: LM5109BMA/NOPB from National Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109BMA/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 1A Peak Half Bridge
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:32ns; Output Delay:30ns; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5109BMA/NOPB | LM5109BMA/NOPB-ND | 730-LM5109BMA/NOPB | LM5109BMA/NOPB | LM5109BMA/NOPB | LM5109BMA/NOPB | 28AH3537 |
| Product Name | LM5109B High Voltage 1A Peak Half Bridge Gate Driver | Gate Drivers | 1A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts |