The LM5109ASD/NOPB is a high-voltage half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in an 8-pin WSON with a 4.00mm × 4.00mm body size. The device provides 1A peak source and sink current, supports bootstrap supply voltages up to 108V, and features TTL-compatible inputs with 30ns typical propagation delay and 2ns typical delay matching. It includes under-voltage lockout on both power rails and operates over a junction temperature range of -40°C to 125°C.
High Voltage 1A Peak Half Bridge Gate Driver 8-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 136628-LM5109ASD/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
1A, 100V Half Bridge Gate Driver, 8V UVLO, 2-Ch, 15ns Fall Product overview: LM5109ASD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 100V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109ASD/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
Gate Drivers 100V 1A Ebike Driver
DRIVER, MOSFET, HALF BRIDGE, WSON-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:WSON; No. of Pins:8Pins; Input Delay:32ns; Output Delay:30ns; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5109ASD/NOPB | LM5109ASD/NOPBDKR-ND | 136628-LM5109ASD/NOPB | 730-LM5109ASD/NOPB | LM5109ASD/NOPB | LM5109ASD/NOPB | LM5109ASD/NOPB | 33AH4240 |
| Product Name | LM5109A High Voltage 1A Peak Half Bridge Gate Driver | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5109ASD/NOPB | 1A 100V 8V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Mosfet, Half Bridge, Wson-8; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts |