The LM5109A is a high voltage gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is available in an SOIC-8 package measuring 4.90mm by 3.91mm, with an operating temperature range of -40°C to 125°C. The device provides 1A peak output current, supports bootstrap supply voltages up to 108V, and features 30ns typical propagation delay with 2ns typical delay matching. It includes under-voltage lockout on both power rails and is compatible with TTL input thresholds.
High Voltage 1A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 110528-LM5109AMAX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
1A, 100V Half Bridge Gate Driver, 8V UVLO, 2-Ch, SOIC Product overview: LM5109AMAX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 100V, 8V, SOIC, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-LM5109AMAX/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:32ns; Output Delay:30ns; Operating RoHS Compliant: Yes
Gate Drivers Hi Vtg 1A Peak Half Bridge Gate Dvr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5109AMAX/NOPB | 110528-LM5109AMAX/NOPB | LM5109AMAX/NOPBDKR-ND | 726-LM5109AMAX/NOPB | LM5109AMAX/NOPB | LM5109AMAX/NOPB | LM5109AMAX/NOPB | 53AH7066 | LM5109AMAX/NOPB |
| Product Name | LM5109A High Voltage 1A Peak Half Bridge Gate Driver | PMIC - PMIC - Gate Drivers - LM5109AMAX/NOPB | Gate Drivers | 1A 100V 8V SOIC Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Texas Instruments | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts |