The LM5109A is a high-voltage half-bridge gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations, with a 1A peak output current and support for bootstrap supply voltages up to 108V. It is available in an SOIC-8 package and features TTL-compatible inputs, under-voltage lockout on both supply rails, and propagation delay matching of 2ns typical. The device meets RoHS compliance and is qualified for operation over a junction temperature range of -40°C to +150°C.
Half Bridge Based MOSFET Driver, 1A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM5109AMA/NOPB |
| Package Type | SOIC8 |