2.6-A, 110-V half bridge gate driver with enable and interlock 10-VSON -40 to 125 Product overview: LM5108DRCR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5108DRCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 960623-LM5108DRCR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: CMOS/TTL
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.6A, 2.6A
Rise / Fall Time (Typ): 11ns, 8ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM5108DRCRDKR,29
Base Product Number: LM5108
Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
IC GATE DRVR PWR MGMT
Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
Gate Drivers Robust and compact 100-V half-bridge driver 10-VSON -40 to 125
Half Bridge 2 MOSFET 1.6A 11ns 8ns 5.5V~16V 2.6A VSON-10-EP(3x3) Gate Drive ICs ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5108DRCR | 960623-LM5108DRCR | 296-LM5108DRCRCT-ND | LM5108DRCR | LM5108DRCR | LM5108DRCR | LM5108DRCR |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Supply Voltage | 5.5 to ? volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts | 5.5 to 16 volts | 5.5 to 16 volts | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Current | 2.6 amps | 2.6 amps | 2.6 amps | ||||
| Rise Time | 11 ns | 11 ns | 11 ns | 11 ns | |||
| Fall Time | 8 ns | 8 ns | 8 ns | 8 ns |