Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5107SDX/NOPB-ND | LM5107SDX/NOPB | LM5107SDX/NOPB |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 1.4 amps | 1.4 amps | |
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts |
| Rise Time | 15 ns | 15 ns |