100V / 1.4A Peak Half Bridge Gate Driver 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 131666-LM5107SD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.3A, 1.4A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
1.4A 100V Half Bridge Gate Driver, 2-Ch, 8V UVLO, SMT Product overview: LM5107SD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 100V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.4A, 100V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5107SD/NOPB can be used for catalog matching and distributor lookup.
Gate Drivers 100V / 1.4A Peak Half Bridge Gate Driver 8-WSON -40 to 125
DRIVER, MOSFET, HALF-BRIDGE, WSON-8; Driver Configuration:Half Bridge; Peak Output Current:1.4A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:WSON; No. of Pins:8Pins; Input Delay:29ns; Output Delay:27ns; OperatingRoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5107SD/NOPB | 131666-LM5107SD/NOPB | LM5107SD/NOPBCT-ND | 730-LM5107SD/NOPB | LM5107SD/NOPB | 28AH3535 | LM5107SD/NOPB | LM5107SD/NOPB |
| Product Name | LM5107 100V / 1.4A Peak Half Bridge Gate Driver | PMIC - PMIC - Gate Drivers - LM5107SD/NOPB | Gate Drivers | 1.4A 100V 8V Gate Driver IC | Gate Drivers | Driver, Mosfet, Half-Bridge, Wson-8; Driver Configuration Texas Instruments | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | |||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts |