The LM5107 is a half-bridge gate driver designed to drive high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations, with a 100-V input rail capability and 1.4-A peak sink current. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40 to 125°C. The device includes an integrated bootstrap diode, TTL-compatible inputs, undervoltage lockout on both power rails, and propagation times of 27 ns typical with 15-ns rise and fall times driving a 1000-pF load. Its high-side bootstrap supply voltage supports up to 118 V.
100V / 1.4A Peak Half Bridge Gate Driver 8-SOIC -40 to 125
1.4A, 100V Half Bridge Gate Driver, 8V UVLO, SOIC Product overview: LM5107MAX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A, 100V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.4A, 100V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5107MAX/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1054831-LM5107MAX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.3A, 1.4A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MOSFET DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:1.4A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5107MAX/NOPB | 730-LM5107MAX/NOPB | LM5107MAX/NOPBTR-ND | 1054831-LM5107MAX/NOPB | 53AH7065 | LM5107MAX/NOPB | LM5107MAX/NOPB | LM5107MAX/NOPB |
| Product Name | LM5107 100V / 1.4A Peak Half Bridge Gate Driver | 1.4A 100V 8V SOIC Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5107MAX/NOPB | Mosfet Driver, Half Bridge, Soic-8; Driver Configuration Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||||
| Output Current | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | ||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts | 8 to 14 volts |