Texas Instruments LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time LM5106MM/NOPB

Description
100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time - LM5106MM/NOPB - Texas Instruments
Dallas, TX, United States
LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time
LM5106MM/NOPB
LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time LM5106MM/NOPB
100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125

100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5106MM/NOPB - 019388-LM5106MM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5106MM/NOPB
019388-LM5106MM/NOPB
PMIC - PMIC - Gate Drivers - LM5106MM/NOPB 019388-LM5106MM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019388-LM5106MM/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.2A, 1.8A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSSOP Supply Voltage - Operating: 8 V to 14 V Rise and Fall Time: 15ns, 10ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019388-LM5106MM/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.2A, 1.8A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 10ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 1.2A 1.8A Gate Driver IC
730-LM5106MM/NOPB
100V 1.2A 1.8A Gate Driver IC 730-LM5106MM/NOPB
100V Half Bridge Gate Driver, 1.2A/1.8A, 8V UVLO, 10-Pin VSSOP Product overview: LM5106MM/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A, 1.8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, 1.2A, 1.8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5106MM/NOPB can be used for catalog matching and distributor lookup.

100V Half Bridge Gate Driver, 1.2A/1.8A, 8V UVLO, 10-Pin VSSOP Product overview: LM5106MM/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.2A, 1.8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 100V, 1.2A, 1.8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5106MM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5106MM/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Buy Now Datasheet
Gate Drivers - LM5106MM/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Buy Now Datasheet
Gate Drivers - LM5106MM/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Buy Now Datasheet
Gate Drivers - LM5106MM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5106MM/NOPB
Gate Drivers LM5106MM/NOPB
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP

Buy Now
Driver, Mosfet, Half Bridge, Smd; Driver Configuration Texas Instruments - 29AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Driver, Mosfet, Half Bridge, Smd; Driver Configuration Texas Instruments
29AH1144
Driver, Mosfet, Half Bridge, Smd; Driver Configuration Texas Instruments 29AH1144
DRIVER, MOSFET, HALF BRIDGE, SMD; Driver Configuration:Half Bridge; Peak Output Current:1.8A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:115ns; Output Delay:32ns; OperatingRoHS Compliant: Yes

DRIVER, MOSFET, HALF BRIDGE, SMD; Driver Configuration:Half Bridge; Peak Output Current:1.8A; Supply Voltage Min:8V; Supply Voltage Max:14V; Driver Case Style:VSSOP; No. of Pins:10Pins; Input Delay:115ns; Output Delay:32ns; OperatingRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5106MM/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5106MM/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5106MM/NOPB
IC GATE DRVR HALF-BRIDGE 10VSSOP

IC GATE DRVR HALF-BRIDGE 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5106MM/NOPB 019388-LM5106MM/NOPB 730-LM5106MM/NOPB LM5106MM/NOPBCT-ND LM5106MM/NOPB 29AH1144 LM5106MM/NOPB
Product Name LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time PMIC - PMIC - Gate Drivers - LM5106MM/NOPB 100V 1.2A 1.8A Gate Driver IC Gate Drivers Gate Drivers Driver, Mosfet, Half Bridge, Smd; Driver Configuration Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Dual,Single Noninverting Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 1.8 amps 1.8 amps 1.8 amps 1.8 amps 1.8 amps
Supply Voltage 7.6 to 14 volts 8 to 14 volts 8 to ? volts 8 to 14 volts 8 to 14 volts 8 to 14 volts 14 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC001AJE-TR13/NOPB - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tape Reel; Tape & Reel; Other
View Details
2 suppliers
Clock Buffers, Drivers - CDC329ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Clock Buffers, Drivers - CDC2351QDBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1212RHAT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details