1.8A HALF BRDG BASED MOSFET DRIVER, DSO10, 4 X 4 MM, LLP-10 Product overview: LM5105SDX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5105SDX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Gate Drivers
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Product Status: Obsolete
Base Product Number: LM5105
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5105SDX | LM5105SDX-ND | LM5105SDX | LM5105SDX | |
| Product Name | 1.8A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) -Power Management (PMIC)- Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts | 8 to 14 volts | |
| Fall Time | 15 ns | 15 ns | 15 ns | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting |