Texas Instruments LM5104 High Voltage Half-Bridge Gate Driver with Adaptive Delay LM5104M

Description
High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125
Request a Quote Datasheet
Description
High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5104 High Voltage Half-Bridge Gate Driver with Adaptive Delay - LM5104M - Texas Instruments
Dallas, TX, United States
LM5104 High Voltage Half-Bridge Gate Driver with Adaptive Delay
LM5104M
LM5104 High Voltage Half-Bridge Gate Driver with Adaptive Delay LM5104M
High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125

High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8A 100V SOIC Gate Driver IC
730-LM5104M
1.8A 100V SOIC Gate Driver IC 730-LM5104M
2-Ch Gate Driver, 1.8A, 100V, SOIC, 56ns Delay Product overview: LM5104M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 100V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, 100V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5104M can be used for catalog matching and distributor lookup.

2-Ch Gate Driver, 1.8A, 100V, SOIC, 56ns Delay Product overview: LM5104M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 100V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, 100V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5104M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5104M-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5104M-ND
Gate Drivers LM5104M-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5104M - 1200376-LM5104M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5104M
1200376-LM5104M
PMIC - PMIC - Gate Drivers - LM5104M 1200376-LM5104M
Manufacturer: Texas Instruments Win Source Part Number: 1200376-LM5104M Packaging: Tube Mounting Style: SMD Channel Type: Synchronous Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.6A, 1.6A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: LM5104 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 600ns, 600ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200376-LM5104M
Packaging: Tube
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.6A, 1.6A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: LM5104
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 600ns, 600ns

Buy Now
Gate Drivers - LM5104M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5104M
Gate Drivers LM5104M
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now
Gate Drivers - LM5104M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5104M
Gate Drivers LM5104M
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
LM5104M
Gate Drivers LM5104M
Gate Drivers High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125

Gate Drivers High Voltage Half-Bridge Gate Driver with Adaptive Delay 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5104M 730-LM5104M LM5104M-ND 1200376-LM5104M LM5104M LM5104M LM5104M
Product Name LM5104 High Voltage Half-Bridge Gate Driver with Adaptive Delay 1.8A 100V SOIC Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - LM5104M Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Dual,Single Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 2 amps 1.6 amps 1.6 amps 1.6 amps 1.6 amps
Supply Voltage 7.5 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328ADBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC351DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Drivers, Receivers, Transceivers - CLC001AJE/NOPB-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock Buffers, Drivers - CDC351IDWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details