1.8A HALF BRIDGE BASED PRPHL DRVR, PDSO10, MSOP-10 Product overview: LM5102MMX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5102MMX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 724583-LM5102MMX
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.6A, 1.6A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: LM5102
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 600ns, 600ns
IC GATE DRVR HALF-BRIDGE 10VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5102MMX | LM5102MMX-ND | 724583-LM5102MMX | LM5102MMX | LM5102MMX |
| Product Name | 1.8A MSOP Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5102MMX | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||
| Output Configuration | DIFFERENTIAL | Noninverting | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts |
| Fall Time | 600 ns | 600 ns | 600 ns | 600 ns | |
| Package Type | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |