High Voltage Half-Bridge Gate Driver with Programmable Delay 10-VSSOP -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
IC GATE DRVR HALF-BRIDGE 10VSSOP
Gate Drivers High Voltage Half-Bridge Gate Driver with Programmable Delay 10-VSSOP -40 to 125
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5102MMX/NOPB | LM5102MMX/NOPB-ND | LM5102MMX/NOPB | LM5102MMX/NOPB | LM5102MMX/NOPB |
| Product Name | LM5102 High Voltage Half-Bridge Gate Driver with Programmable Delay | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | ||
| Input Threshold | TTL | ||||
| Output Current | 2 amps | 1.6 amps | 1.6 amps | ||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts |