2-Ch Gate Driver, 1.8A Out, 56ns PD, MSOP Product overview: LM5102MM from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, MSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, MSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5102MM can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
IC GATE DRVR HALF-BRIDGE 10VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-LM5102MM | LM5102MMTR-ND | LM5102MM | LM5102MM |
| Product Name | 1.8A MSOP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||
| Output Configuration | DIFFERENTIAL | Noninverting | Inverting; Noninverting | |
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts |
| Fall Time | 600 ns | 600 ns | 600 ns | |
| Package Type | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |