Manufacturer: Texas Instruments
Win Source Part Number: 779319-LM5101CSDX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 990ns, 715ns
Family Name: LM5101C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (4x4)
Alternative Parts (Cross-Reference): ISL89401ABZ-TK; NCP5181DR2G; NCP5181PG; 2EDL05I06PJ;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON Product overview: LM5101CSDX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CSDX/NOPB can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 779319-LM5101CSDX/NOPB | LM5101CSDX/NOPB-ND | 730-LM5101CSDX/NOPB | LM5101CSDX/NOPB | LM5101CSDX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5101CSDX/NOPB | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts |
| Rise Time | 990 ns | 990 ns | 990 ns | ||
| Fall Time | 715 ns | 715 ns | 715 ns | 715 ns |