Texas Instruments High-Performance Analog 1A Gate Driver IC LM5101CSD

Description
1A HALF BRDG BASED MOSFET DRIVER, PDSO10, 4 X 4 MM, LLP-10 Product overview: LM5101CSD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A HALF BRDG BASED MOSFET DRIVER, PDSO10, 4 X 4 MM, LLP-10 Product overview: LM5101CSD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CSD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A Gate Driver IC - 730-LM5101CSD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A Gate Driver IC
730-LM5101CSD
1A Gate Driver IC 730-LM5101CSD
1A HALF BRDG BASED MOSFET DRIVER, PDSO10, 4 X 4 MM, LLP-10 Product overview: LM5101CSD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CSD can be used for catalog matching and distributor lookup.

1A HALF BRDG BASED MOSFET DRIVER, PDSO10, 4 X 4 MM, LLP-10 Product overview: LM5101CSD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5101CSDTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5101CSDTR-ND
Gate Drivers LM5101CSDTR-ND
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1253485-LM5101CSD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1253485-LM5101CSD
Integrated Circuits (ICs) - PMIC - Gate Drivers 1253485-LM5101CSD
Win Source Part Number: 1253485-LM5101CSD Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 118 V Rise / Fall Time (Typ): 990ns, 715ns Voltage - Supply: 9V ~ 14V Package / Case: 10-WDFN Exposed Pad Supplier Device Package: 10-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LM5101CSDDKR,LM5101C SDTR,LM5101CSDCT Base Product Number: LM5101 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1253485-LM5101CSD
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118 V
Rise / Fall Time (Typ): 990ns, 715ns
Voltage - Supply: 9V ~ 14V
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LM5101CSDDKR,LM5101CSDTR,LM5101CSDCT
Base Product Number: LM5101
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gate Drivers - LM5101CSD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5101CSD
Gate Drivers LM5101CSD
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5101CSD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5101CSD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5101CSD
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5101CSD LM5101CSDTR-ND 1253485-LM5101CSD LM5101CSD LM5101CSD
Product Name 1A Gate Driver IC Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Number of Outputs 2; 2
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 14 to 9 volts
Fall Time 715 ns 715 ns 715 ns 715 ns
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6217KLJTR-1-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 1.5 amps
View Details
Power Distribution Switches, Load Drivers - AAT4610BIGV-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers