Texas Instruments High-Performance Analog 1A SOIC Gate Driver IC LM5101CMAX

Description
1A HALF BRDG BASED MOSFET DRIVER, PDSO8, MS-012AA, SOIC-8 Product overview: LM5101CMAX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CMAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A HALF BRDG BASED MOSFET DRIVER, PDSO8, MS-012AA, SOIC-8 Product overview: LM5101CMAX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CMAX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A SOIC Gate Driver IC
730-LM5101CMAX
1A SOIC Gate Driver IC 730-LM5101CMAX
1A HALF BRDG BASED MOSFET DRIVER, PDSO8, MS-012AA, SOIC-8 Product overview: LM5101CMAX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CMAX can be used for catalog matching and distributor lookup.

1A HALF BRDG BASED MOSFET DRIVER, PDSO8, MS-012AA, SOIC-8 Product overview: LM5101CMAX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CMAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5101CMAX - 85436-LM5101CMAX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5101CMAX
85436-LM5101CMAX
PMIC - PMIC - Gate Drivers - LM5101CMAX 85436-LM5101CMAX
Manufacturer: Texas Instruments Win Source Part Number: 85436-LM5101CMAX Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 990ns, 715ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 85436-LM5101CMAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 990ns, 715ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - LM5101CMAX-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5101CMAX-ND
Gate Drivers LM5101CMAX-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
IC GATE DRVR HALF-BRIDGE 8SOIC - 815-LM5101CMAX - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR HALF-BRIDGE 8SOIC
815-LM5101CMAX
IC GATE DRVR HALF-BRIDGE 8SOIC 815-LM5101CMAX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5101CMAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5101CMAX
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5101CMAX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
Gate Drivers - LM5101CMAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5101CMAX
Gate Drivers LM5101CMAX
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5101CMAX 85436-LM5101CMAX LM5101CMAX-ND 815-LM5101CMAX LM5101CMAX LM5101CMAX
Product Name 1A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - LM5101CMAX Gate Drivers IC GATE DRVR HALF-BRIDGE 8SOIC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 9 to 14 volts 9 to 14 volts 9 to 14 volts 12 volts 14 to 9 volts 9 to 14 volts
Fall Time 715 ns 715 ns 715 ns 715 ns 715 ns
Package Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD10968-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812SEPTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Full Half-Bridge Drivers - 111-4179PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details