1A High Voltage High-Side and Low-Side Gate Driver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1054824-LM5101CMAX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 990ns, 715ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1-A, 100-V half bridge gate driver with 8-V UVLO and TTL Imputs 8-SOIC -40 to 125 Product overview: LM5101CMAX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101CMAX/NOPB can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 1A High Voltage High-Side and Low-Side Gate Driver 8-SOIC -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5101CMAX/NOPB | 1054824-LM5101CMAX/NOPB | 730-LM5101CMAX/NOPB | 296-LM5101CMAX/NOPBDKR-ND | 815-LM5101CMAX/NOPB | LM5101CMAX/NOPB | LM5101CMAX/NOPB | LM5101CMAX/NOPB |
| Product Name | LM5101C 1A High Voltage High-Side and Low-Side Gate Driver | PMIC - PMIC - Gate Drivers - LM5101CMAX/NOPB | SOIC Gate Driver IC | Gate Drivers | IC GATE DRVR HALF-BRIDGE 8SOIC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 12 volts | 9 to 14 volts | 14 to 9 volts |