Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
2A HALF BRDG BASED MOSFET DRIVER, PDSO10, 4 X 4 MM, LLP-10 Product overview: LM5101BSD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101BSD can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351503-LM5101BSD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118 V
Rise / Fall Time (Typ): 570ns, 430ns
Voltage - Supply: 9V ~ 14V
Mounting Type: Surface Mount
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM5101
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5101BSDTR-ND | 730-LM5101BSD | 1351503-LM5101BSD | LM5101BSD | LM5101BSD |
| Product Name | Gate Drivers | 2A Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts |
| Rise Time | 570 ns | 570 ns | 570 ns |