The LM5101ASD/NOPB is a 3-A high-voltage high-side and low-side gate driver designed to drive N-Channel MOSFETs in synchronous buck or half-bridge configurations. It features independent high and low-side logic inputs, a bootstrap supply voltage up to 118 V DC, and propagation times of 25 ns typical. The device is packaged in a 10-pin WSON with an exposed thermal pad, measuring 4.00 mm × 4.00 mm, and operates over a temperature range of -40°C to 125°C.
3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 110226-LM5101ASD/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 430ns, 260ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
3A, 100V Half Bridge Gate Driver, 8V UVLO, TTL, 2-Ch, SMT Product overview: LM5101ASD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 100V, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101ASD/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
Gate Drivers 3A HI VOLT HI-SIDE LOW-SIDE GATE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
MOSFET DRIVER, HIGH/LOW-SIDE, WSON-10; Driver Configuration:High Side and Low Side; Peak Output Current:3A; Supply Voltage Min:9V; Supply Voltage Max:14V; Driver Case Style:WSON; No. of Pins:10Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5101ASD/NOPB | 110226-LM5101ASD/NOPB | 730-LM5101ASD/NOPB | LM5101ASD/NOPBDKR-ND | LM5101ASD/NOPB | LM5101ASD/NOPB | LM5101ASD/NOPB | LM5101ASD/NOPB | 28AH3529 |
| Product Name | LM5101A 3A High Voltage High-Side and Low-Side Gate Driver | PMIC - PMIC - Gate Drivers - LM5101ASD/NOPB | 3A 100V 8V Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, High/low-Side, Wson-10; Driver Configuration Texas Instruments |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts |