Texas Instruments PMIC - PMIC - Gate Drivers - LM5101ASD-1 LM5101ASD-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200360-LM5101ASD-1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200360-LM5101ASD-1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5101ASD-1 - 1200360-LM5101ASD-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5101ASD-1
1200360-LM5101ASD-1
PMIC - PMIC - Gate Drivers - LM5101ASD-1 1200360-LM5101ASD-1
Manufacturer: Texas Instruments Win Source Part Number: 1200360-LM5101ASD-1 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200360-LM5101ASD-1
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
3A Gate Driver IC - 730-LM5101ASD-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A Gate Driver IC
730-LM5101ASD-1
3A Gate Driver IC 730-LM5101ASD-1
3A HALF BRDG BASED MOSFET DRIVER, PDSO8, 4 X 4 MM, LLP-8 Product overview: LM5101ASD-1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101ASD-1 can be used for catalog matching and distributor lookup.

3A HALF BRDG BASED MOSFET DRIVER, PDSO8, 4 X 4 MM, LLP-8 Product overview: LM5101ASD-1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101ASD-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 1200360-LM5101ASD-1 730-LM5101ASD-1
Product Name PMIC - PMIC - Gate Drivers - LM5101ASD-1 3A Gate Driver IC
Supply Voltage 9 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 - 760763-1ED020I12FA2XUMA2 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
5 suppliers
 - 74LVT244ABQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - DS1488N - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330F-B00216-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details