Texas Instruments 3 A Gate Driver IC LM5101AMRX

Description
IC 3 A HALF BRDG BASED MOSFET DRIVER, PDSO8, PLASTIC, SOP-8, MOSFET Driver Product overview: LM5101AMRX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMRX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 3 A HALF BRDG BASED MOSFET DRIVER, PDSO8, PLASTIC, SOP-8, MOSFET Driver Product overview: LM5101AMRX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMRX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 A Gate Driver IC - 730-LM5101AMRX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A Gate Driver IC
730-LM5101AMRX
3 A Gate Driver IC 730-LM5101AMRX
IC 3 A HALF BRDG BASED MOSFET DRIVER, PDSO8, PLASTIC, SOP-8, MOSFET Driver Product overview: LM5101AMRX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMRX can be used for catalog matching and distributor lookup.

IC 3 A HALF BRDG BASED MOSFET DRIVER, PDSO8, PLASTIC, SOP-8, MOSFET Driver Product overview: LM5101AMRX from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3 A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMRX can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - LM5101AMRX - 1200357-LM5101AMRX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5101AMRX
1200357-LM5101AMRX
PMIC - PMIC - Gate Drivers - LM5101AMRX 1200357-LM5101AMRX
Manufacturer: Texas Instruments Win Source Part Number: 1200357-LM5101AMRX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1200357-LM5101AMRX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-LM5101AMRX 1200357-LM5101AMRX
Product Name 3 A Gate Driver IC PMIC - PMIC - Gate Drivers - LM5101AMRX
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00206-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559LBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2ED2742S01GXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Packing Method Tape Reel
View Details
2 suppliers