Texas Instruments LM5101A 3A High Voltage High-Side and Low-Side Gate Driver LM5101AMR/NOPB

Description
3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD
Request a Quote
Description
3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5101A is a high-voltage gate driver capable of driving both high-side and low-side N-channel MOSFETs, providing a peak output current of 3A. It operates with a bootstrap supply voltage of up to 118V DC and features fast propagation times, typically around 25 ns, with rise and fall times of 8 ns for a 1000-pF load. The device includes independent logic inputs for high and low drivers, ensuring flexibility in control. It also incorporates undervoltage lockout protection for both high-side and low-side power rails, enhancing reliability in various applications. The LM5101A is available in multiple package options, including SO PowerPAD and SOIC, making it suitable for compact designs. This driver is ideal for synchronous buck converters, half-bridge configurations, and other applications requiring robust gate driving capabilities.

Datasheet Summary
Powered by GS/AI

The LM5101A is a high-voltage gate driver capable of driving both high-side and low-side N-channel MOSFETs, providing a peak output current of 3A. It operates with a bootstrap supply voltage of up to 118V DC and features fast propagation times, typically around 25 ns, with rise and fall times of 8 ns for a 1000-pF load. The device includes independent logic inputs for high and low drivers, ensuring flexibility in control. It also incorporates undervoltage lockout protection for both high-side and low-side power rails, enhancing reliability in various applications. The LM5101A is available in multiple package options, including SO PowerPAD and SOIC, making it suitable for compact designs. This driver is ideal for synchronous buck converters, half-bridge configurations, and other applications requiring robust gate driving capabilities.

Suppliers

Company
Product
Description
Supplier Links
LM5101A 3A High Voltage High-Side and Low-Side Gate Driver - LM5101AMR/NOPB - Texas Instruments
Dallas, TX, United States
LM5101A 3A High Voltage High-Side and Low-Side Gate Driver
LM5101AMR/NOPB
LM5101A 3A High Voltage High-Side and Low-Side Gate Driver LM5101AMR/NOPB
3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD

3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD

Buy Now Datasheet
Singapore, Singapore
3A Gate Driver IC
730-LM5101AMR/NOPB
3A Gate Driver IC 730-LM5101AMR/NOPB
2-Ch 3A High/Low Side Gate Driver, Half Bridge, 8-Pin HSOP Product overview: LM5101AMR/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMR/NOPB can be used for catalog matching and distributor lookup.

2-Ch 3A High/Low Side Gate Driver, Half Bridge, 8-Pin HSOP Product overview: LM5101AMR/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101AMR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - LM5101AMR/NOPB - 141301-LM5101AMR/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5101AMR/NOPB
141301-LM5101AMR/NOPB
PMIC - PMIC - Gate Drivers - LM5101AMR/NOPB 141301-LM5101AMR/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141301-LM5101AMR/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 430ns, 260ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141301-LM5101AMR/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 430ns, 260ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - LM5101AMR/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5101AMR/NOPB-ND
Gate Drivers LM5101AMR/NOPB-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5101AMR/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5101AMR/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5101AMR/NOPB
IC GATE DRVR HALF-BRIDGE 8SOPWR

IC GATE DRVR HALF-BRIDGE 8SOPWR

Supplier's Site
Gate Drivers - LM5101AMR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5101AMR/NOPB
Gate Drivers LM5101AMR/NOPB
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now
Gate Drivers - LM5101AMR/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5101AMR/NOPB
Gate Drivers LM5101AMR/NOPB
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
LM5101AMR/NOPB
Gate Drivers LM5101AMR/NOPB
Gate Drivers 100V 3A Half-Bridge Driver

Gate Drivers 100V 3A Half-Bridge Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5101AMR/NOPB 730-LM5101AMR/NOPB 141301-LM5101AMR/NOPB LM5101AMR/NOPB-ND LM5101AMR/NOPB LM5101AMR/NOPB LM5101AMR/NOPB LM5101AMR/NOPB
Product Name LM5101A 3A High Voltage High-Side and Low-Side Gate Driver 3A Gate Driver IC PMIC - PMIC - Gate Drivers - LM5101AMR/NOPB Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Dual,Independent Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Input Threshold TTL
Output Current 3 amps 3 amps 3 amps 3 amps 3 amps
Supply Voltage 7.5 to 14 volts 9 to 14 volts 9 to 14 volts 14 to 9 volts 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95420RCBT-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 27-PowerTFQFN
View Details
2 suppliers
Clock Buffers, Drivers - CDC351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - CDC208NSRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details