Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LM5100CSDX/NOPB |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting; Noninverting |
| Output Current | 1 amps |
| Supply Voltage | 9 to 14 volts |
| Rise Time | 990 ns |