The LM5100C is a high-voltage, high-side and low-side gate driver designed to drive N-channel MOSFETs in synchronous buck or half-bridge configurations, providing 1 A peak output current. It supports bootstrap supply voltages up to 118 V DC and features independent high and low-side logic inputs with CMOS input thresholds. The device includes undervoltage lockout on both power rails, 25-ns typical propagation delay, and 3-ns typical propagation delay matching. It is available in the WSON-10 package with dimensions of 4.00 mm × 4.00 mm and includes an integrated high-voltage diode for bootstrap capacitor charging.
1A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5100CSD/NOPB | LM5100CSD/NOPBTR-ND | LM5100CSD/NOPB | LM5100CSD/NOPB | LM5100CSD/NOPB |
| Product Name | LM5100C 1A High Voltage High-Side and Low-Side Gate Driver | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |
| Input Threshold | CMOS | ||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | 9 to 14 volts |