1A High Voltage High-Side and Low-Side Gate Driver 8-MSOP-PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1200353-LM5100CMYX/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 990ns, 715ns
Part Status: Obsolete(EOL)
Family Name: LM5100C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): MAX15012CASA+T; MAX15012AASA+T; MAX15013CASA+T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-MSOP PowerPad
Driver 1A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin HVSSOP EP T/R Product overview: LM5100CMYX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100CMYX/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-MSOP PowerPad
IC GATE DRVR HALF-BRIDGE 8MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5100CMYX/NOPB | 1200353-LM5100CMYX/NOPB | LM5100CMYX/NOPB-ND | 730-LM5100CMYX/NOPB | LM5100CMYX/NOPB | LM5100CMYX/NOPB |
| Product Name | LM5100C 1A High Voltage High-Side and Low-Side Gate Driver | PMIC - PMIC - Gate Drivers - LM5100CMYX/NOPB | Gate Drivers | 1A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts |