The LM5100C is a 1-A high-voltage high-side and low-side gate driver designed to drive both N-channel MOSFETs in synchronous buck or half-bridge configurations. It features independent high- and low-side logic inputs, a bootstrap supply voltage up to 118 V DC, and propagation times of 25 ns typical with 8 ns rise and fall times. The device includes undervoltage lockout on both power rails and an integrated high-voltage diode for bootstrap capacitor charging. It is available in the MSOP-PowerPAD-8 package, measuring 3.00 mm × 3.00 mm. The LM5100C has CMOS input thresholds and operates with a supply voltage range defined within recommended operating conditions.
1A High Voltage High-Side and Low-Side Gate Driver 8-MSOP-PowerPAD
Half-Bridge Gate Driver IC Non-Inverting 8-MSOP PowerPad
2-OUT 1A Gate Driver IC, Half Bridge, HVSSOP EP, SMT Product overview: LM5100CMY/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100CMY/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-MSOP PowerPad
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5100CMY/NOPB | LM5100CMY/NOPBTR-ND | 730-LM5100CMY/NOPB | LM5100CMY/NOPB | LM5100CMY/NOPB |
| Product Name | LM5100C 1A High Voltage High-Side and Low-Side Gate Driver | Gate Drivers | 1A Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | Inverting | |
| Input Threshold | CMOS | ||||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts |