Texas Instruments High-Performance Analog Gate Drivers LM5100BSDX

Description
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Description
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5100BSDX is a high-voltage gate driver designed to drive both high-side and low-side N-channel MOSFETs in half-bridge configurations. It features a bootstrap supply voltage capability of up to 118V DC and operates with supply voltages up to 100V. The device provides a peak output current of 3A, making it suitable for applications requiring significant gate drive strength. It has fast propagation times, with a typical delay of 25 ns and rise and fall times of 8 ns for a 1000 pF load. The LM5100BSDX includes under-voltage lockout protection for both high-side and low-side power rails, ensuring reliable operation. It is available in a compact WSON package, which aids in thermal management and space efficiency. This product is ideal for use in synchronous buck converters, half-bridge power converters, and other applications where efficient MOSFET driving is required.

Datasheet Summary
Powered by GS/AI

The LM5100BSDX is a high-voltage gate driver designed to drive both high-side and low-side N-channel MOSFETs in half-bridge configurations. It features a bootstrap supply voltage capability of up to 118V DC and operates with supply voltages up to 100V. The device provides a peak output current of 3A, making it suitable for applications requiring significant gate drive strength. It has fast propagation times, with a typical delay of 25 ns and rise and fall times of 8 ns for a 1000 pF load. The LM5100BSDX includes under-voltage lockout protection for both high-side and low-side power rails, ensuring reliable operation. It is available in a compact WSON package, which aids in thermal management and space efficiency. This product is ideal for use in synchronous buck converters, half-bridge power converters, and other applications where efficient MOSFET driving is required.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM5100BSDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5100BSDX
Gate Drivers LM5100BSDX
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LM5100BSDX
Product Name Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 2 amps
Supply Voltage 9 to 14 volts
Rise Time 570 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - DS1488M - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tube; Tube; Other
View Details
 - 74HCT365D/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109-1
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53258A-D01AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details