Manufacturer: Texas Instruments
Win Source Part Number: 1200350-LM5100BSDX/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 570ns, 430ns
Family Name: LM5100B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WSON (4x4)
Alternative Parts (Cross-Reference): ISL2111ARTZ-T; ISL2111ARTZ; LT1336CS#TR;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 1200350-LM5100BSDX/NOPB | LM5100BSDX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5100BSDX/NOPB | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver |
| Output Current | 2 amps | 2 amps |
| Supply Voltage | 9 to 14 volts | 9 to 14 volts |
| Rise Time | 570 ns | 570 ns |
| Fall Time | 430 ns | 430 ns |