2A High Voltage High-Side and Low-Side Gate Driver 8-SOIC -40 to 125
2-A, 100-V half bridge gate driver with 8-V UVLO and CMOS inputs 8-SOIC -40 to 125 Product overview: LM5100BMAX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100BMAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054812-LM5100BMAX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 570ns, 430ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 2A High Voltage High-Side and Low-Side Gate Driver 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5100BMAX/NOPB | 730-LM5100BMAX/NOPB | 1054812-LM5100BMAX/NOPB | 296-53001-2-ND | LM5100BMAX/NOPB | LM5100BMAX/NOPB | LM5100BMAX/NOPB |
| Product Name | LM5100B 2A High Voltage High-Side and Low-Side Gate Driver | SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - LM5100BMAX/NOPB | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts |