Texas Instruments LM5100A 3A High Voltage High-Side and Low-Side Gate Driver LM5100ASD

Description
3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Request a Quote Datasheet
Description
3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM5100A 3A High Voltage High-Side and Low-Side Gate Driver - LM5100ASD - Texas Instruments
Dallas, TX, United States
LM5100A 3A High Voltage High-Side and Low-Side Gate Driver
LM5100ASD
LM5100A 3A High Voltage High-Side and Low-Side Gate Driver LM5100ASD
3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125

3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5100ASD - 1200345-LM5100ASD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5100ASD
1200345-LM5100ASD
PMIC - PMIC - Gate Drivers - LM5100ASD 1200345-LM5100ASD
Manufacturer: Texas Instruments Win Source Part Number: 1200345-LM5100ASD Packaging: Tape and Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 2.3V, Current - Peak Output (Source, Sink): 3A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Supplier Device Package: 10-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: LM5100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 430ns, 260ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200345-LM5100ASD
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LM5100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 430ns, 260ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-LM5100ASD
Gate Driver IC 730-LM5100ASD
HALF BRIDGE BASED MOSFET DRIVER, Product overview: LM5100ASD from National Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100ASD can be used for catalog matching and distributor lookup.

HALF BRIDGE BASED MOSFET DRIVER, Product overview: LM5100ASD from National Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100ASD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5100ASD-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5100ASD-ND
Gate Drivers LM5100ASD-ND
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet
Gate Drivers - LM5100ASD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5100ASD
Gate Drivers LM5100ASD
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet
Gate Drivers - LM5100ASD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5100ASD
Gate Drivers LM5100ASD
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5100ASD 1200345-LM5100ASD 730-LM5100ASD LM5100ASD-ND LM5100ASD LM5100ASD
Product Name LM5100A 3A High Voltage High-Side and Low-Side Gate Driver PMIC - PMIC - Gate Drivers - LM5100ASD Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Dual,Independent Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting Inverting; Noninverting
Input Threshold CMOS
Output Current 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Supply Voltage 7.5 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCP1803RTHT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1104PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
IC 3.3V PLL CLK-DRVR 24-TSSOP - 815-CDC2510APWRG4 - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 10
Supply Voltage 3.3 volts
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers