The LM5100AMRX/NOPB is a 3-A high-voltage high-side and low-side gate driver designed to drive both high-side and low-side N-channel MOSFETs in synchronous buck or half-bridge configurations. It is packaged in an SO PowerPAD-8 package with a body size of 3.90 mm × 4.89 mm. The device operates with a bootstrap supply voltage up to 118 V DC, features fast propagation times of 25 ns typical, and includes undervoltage lockout on both high-side and low-side power rails. It is qualified for operation from -40°C to 125°C and meets Level-3-260C-168 HR thermal requirements. The part uses CMOS input thresholds and supports independent high and low driver logic inputs.
3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD
Manufacturer: Texas Instruments
Win Source Part Number: 1200343-LM5100AMRX/N
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 9 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2.3V,
Current - Peak Output (Source, Sink): 3A, 3A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 430ns, 260ns
Family Name: LM5100A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Alternative Parts (Cross-Reference): ISL2111ABZ-T; ISL2111ABZ; MAX15019AASA+;
Introduction Date: April 28, 2019
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
LM5100A 3A HIGH VOLTAGE HIGH-SID Product overview: LM5100AMRX/NOPB from National Semiconductor is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5100AMRX/NOPB can be used for catalog matching and distributor lookup.
Gate Drivers 3A High Voltage High-Side and Low-Side Gate Driver 8-SO PowerPAD
IC GATE DRVR HALF-BRIDGE 8SOPWR
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
Half-Bridge Gate Driver IC Non-Inverting 8-SO PowerPad
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5100AMRX/NOPB | 1200343-LM5100AMRX/NOPB | LM5100AMRX/NOPB-ND | 730-LM5100AMRX/NOPB | LM5100AMRX/NOPB | LM5100AMRX/NOPB | LM5100AMRX/NOPB | LM5100AMRX/NOPB |
| Product Name | LM5100A 3A High Voltage High-Side and Low-Side Gate Driver | PMIC - PMIC - Gate Drivers - LM5100AMRX/NOPB | Gate Drivers | 3A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Dual,Independent | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | |||||||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts | 9 to 14 volts |